SN74LS245N alternative parts: SN74LVC2G07DBVR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TXRX NON-INVERT 5.25V 20DIP | IC BUF NON-INVERT 5.5V SOT23-6 |
Lifecycle Status: | ACTIVE (Last Updated: 6 hours ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 20-DIP (0.300, 7.62mm) | SOT-23-6 |
Number of Pins: | 20 | 6 |
Weight: | 1.1991g | - |
Number of Elements: | 1 | - |
Operating Temperature: | 0°C~70°C TA | -40°C~125°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | 74LS | 74LVC |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 6 |
Termination: | Through Hole | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | WITH DIRECTION CONTROL | - |
Voltage - Supply: | 4.75V~5.25V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 2.54mm | 0.95mm |
Base Part Number: | 74LS245 | 74LVC2G07 |
Pin Count: | 20 | 6 |
Output Type: | 3-State | Open Drain |
Operating Supply Voltage: | 5V | - |
Polarity: | Non-Inverting | Non-Inverting |
Power Supplies: | 5V | 3.3V |
Number of Channels: | 8 | 2 |
Load Capacitance: | 45pF | 50pF |
Number of Ports: | 2 | - |
Number of Bits: | 8 | - |
Propagation Delay: | 12 ns | 8.6 ns |
Quiescent Current: | 62mA | 10μA |
Turn On Delay Time: | 12 ns | 8.6 ns |
Family: | LS | LVC/LCX/Z |
Logic Function: | Inverting, Transceiver | Buffer, Inverting |
Direction: | Bidirectional | - |
Logic Type: | Transceiver, Non-Inverting | Buffer, Non-Inverting |
Max I(ol): | 0.024 A | - |
Control Type: | COMMON CONTROL | - |
Schmitt Trigger: | No | NO |
Power Supply Current-Max (ICC): | 0.09mA | - |
Translation: | N/A | - |
Height: | 5.08mm | 1.45mm |
Length: | 24.33mm | 2.9mm |
Width: | 6.35mm | 1.6mm |
Thickness: | 4.57mm | 1.2mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Nominal Supply Current: | - | 40mA |
Number of Inputs: | - | 2 |
Number of Bits per Element: | - | 1 |
Prop. Delay@Nom-Sup: | - | 3.7 ns |
Ambient Temperature Range High: | - | 125°C |

SN74LS245N
Texas InstrumentsUnited States