SN74LV1T34DCKR alternative parts: SN74ALS541N
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUF NON-INVERT 5.5V SC70-5 | IC BUFF/DVR TRI-ST 8BIT 20DIP |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 20-DIP (0.300, 7.62mm) |
Number of Pins: | 5 | 20 |
Weight: | 6.095147mg | - |
Operating Temperature: | -40°C~125°C TA | 0°C~70°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 74LV | 74ALS |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 20 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | - |
Voltage - Supply: | 1.6V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 5V |
Base Part Number: | 74LV1T34 | 74ALS541 |
Output Type: | Push-Pull | 3-State |
Polarity: | Non-Inverting | Non-Inverting |
Power Supplies: | 3.3V | 5V |
Number of Channels: | 1 | 8 |
Operating Supply Current: | 8mA | - |
Load Capacitance: | 30pF | 50pF |
Number of Ports: | 2 | 2 |
Nominal Supply Current: | 1μA | - |
Number of Bits: | 1 | 8 |
Propagation Delay: | 15.5 ns | 14 ns |
Quiescent Current: | 1μA | 15mA |
Family: | LV/LV-A/LVX/H | ALS |
Logic Function: | Buffer, Inverting | Buffer, Inverting |
Logic Type: | Buffer, Non-Inverting | Buffer, Non-Inverting |
Max I(ol): | 0.008 A | 0.024 A |
Prop. Delay@Nom-Sup: | 9 ns | - |
Schmitt Trigger: | NO | - |
Number of Output Lines: | 1 | - |
Count Direction: | UNIDIRECTIONAL | UNIDIRECTIONAL |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.1mm | 5.08mm |
Length: | 2mm | 24.33mm |
Width: | 1.25mm | 6.35mm |
Thickness: | 900μm | 4.57mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 1 |
Termination: | - | Through Hole |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | - | WITH DUAL OUTPUT ENABLE |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 2.54mm |
Pin Count: | - | 20 |
Operating Supply Voltage: | - | 5V |
Turn On Delay Time: | - | 20 ns |
Number of Inputs: | - | 8 |
Control Type: | - | ENABLE LOW |
Power Supply Current-Max (ICC): | - | 25mA |

SN74LV1T34DCKR
(In Stock: 10000)
Texas InstrumentsUnited States