SN74LV1T34DCKR alternative parts: SN74LVC2G17DCKR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUF NON-INVERT 5.5V SC70-5 | IC BUF NON-INVERT 5.5V SC70-6 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 6-TSSOP, SC-88, SOT-363 |
Number of Pins: | 5 | 6 |
Weight: | 6.095147mg | - |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | 74LV | 74LVC |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 6 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TR |
Voltage - Supply: | 1.6V~5.5V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 2 |
Supply Voltage: | 1.8V | 3.3V |
Base Part Number: | 74LV1T34 | 74LVC2G17 |
Output Type: | Push-Pull | Push-Pull |
Polarity: | Non-Inverting | Non-Inverting |
Power Supplies: | 3.3V | 3.3V |
Number of Channels: | 1 | 2 |
Operating Supply Current: | 8mA | - |
Load Capacitance: | 30pF | 50pF |
Number of Ports: | 2 | - |
Nominal Supply Current: | 1μA | 250mA |
Number of Bits: | 1 | - |
Propagation Delay: | 15.5 ns | 4.3 ns |
Quiescent Current: | 1μA | 10μA |
Family: | LV/LV-A/LVX/H | LVC/LCX/Z |
Logic Function: | Buffer, Inverting | Buffer, Schmitt Trigger |
Logic Type: | Buffer, Non-Inverting | Buffer, Non-Inverting |
Max I(ol): | 0.008 A | - |
Prop. Delay@Nom-Sup: | 9 ns | 5.4 ns |
Schmitt Trigger: | NO | - |
Number of Output Lines: | 1 | - |
Count Direction: | UNIDIRECTIONAL | - |
Max Junction Temperature (Tj): | 150°C | 150°C |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.1mm | 1.1mm |
Length: | 2mm | 2mm |
Width: | 1.25mm | 1.25mm |
Thickness: | 900μm | 900μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Peak Reflow Temperature (Cel): | - | 260 |
Pin Count: | - | 6 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Input Type: | - | Schmitt Trigger |
Turn On Delay Time: | - | 9.3 ns |
Number of Inputs: | - | 2 |
Number of Bits per Element: | - | 1 |
Schmitt Trigger Input: | - | Yes |

SN74LV1T34DCKR
(In Stock: 10000)
Texas InstrumentsUnited States