SN74LVC1G14DBVR alternative parts: SN74ALS1005NSR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INVERTER SCHMITT 1CH SOT23-5 | IC HEX INVERTR BUFF OC OUT 14SO |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | 14-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 5 | 14 |
Weight: | 15.790684mg | - |
Logic Level-High: | 1.16V ~ 3.33V | 2V |
Logic Level-Low: | 0.39V ~ 1.87V | 0.8V |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | 74LVC | 74ALS |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 14 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 6 |
Supply Voltage: | 3.3V | 5V |
Base Part Number: | 74LVC1G14 | 74ALS1005 |
Pin Count: | 5 | 14 |
Max Output Current: | 32mA | - |
Power Supplies: | 3.3V | 5V |
Number of Channels: | 1 | 6 |
Output Current: | 32mA | 24mA |
Propagation Delay: | 11 ns | 30 ns |
Quiescent Current: | 10μA | 7mA |
Turn On Delay Time: | 11 ns | 30 ns |
Family: | LVC/LCX/Z | ALS |
Logic Function: | Inverting | Buffer, Inverter |
Logic Type: | Inverter | Inverter |
Max I(ol): | 0.032 A | 0.024 A |
Max Propagation Delay @ V, Max CL: | 5ns @ 5V, 50pF | 30ns @ 5V, 50pF |
Schmitt Trigger: | YES | NO |
Max Junction Temperature (Tj): | 150°C | - |
Features: | Schmitt Trigger | Open Collector |
Height: | 1.45mm | 2mm |
Length: | 2.9mm | 10.3mm |
Width: | 1.6mm | 5.3mm |
Thickness: | 1.2mm | 1.95mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
HTS Code: | - | 8542.39.00.01 |
Terminal Pitch: | - | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Operating Supply Voltage: | - | 5V |
Polarity: | - | Inverting |
Load Capacitance: | - | 50pF |
Power Supply Current-Max (ICC): | - | 12mA |
Number of Output Lines: | - | 6 |

SN74LVC1G14DBVR
(In Stock: 48811)
Texas InstrumentsUnited States