SN74LVC1G14DBVR alternative parts: SN74F30N
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INVERTER SCHMITT 1CH SOT23-5 | NAND Gate 1-Element 8-IN Bipolar 14-Pin PDIP Tube |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | SC-74A, SOT-753 | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 5 | 14 |
Weight: | 15.790684mg | 927.99329mg |
Logic Level-High: | 1.16V ~ 3.33V | 2V |
Logic Level-Low: | 0.39V ~ 1.87V | 0.8V |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 74LVC | 74F |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 14 |
Termination: | SMD/SMT | Through Hole |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Packing Method: | TR | - |
Voltage - Supply: | 1.65V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 5V |
Base Part Number: | 74LVC1G14 | 74F30 |
Pin Count: | 5 | 14 |
Max Output Current: | 32mA | 20mA |
Power Supplies: | 3.3V | 5V |
Number of Channels: | 1 | - |
Output Current: | 32mA | 20mA |
Propagation Delay: | 11 ns | 5 ns |
Quiescent Current: | 10μA | - |
Turn On Delay Time: | 11 ns | 5.5 ns |
Family: | LVC/LCX/Z | F/FAST |
Logic Function: | Inverting | NAND |
Logic Type: | Inverter | NAND Gate |
Max I(ol): | 0.032 A | 0.02 A |
Max Propagation Delay @ V, Max CL: | 5ns @ 5V, 50pF | 5ns @ 5V, 50pF |
Schmitt Trigger: | YES | NO |
Max Junction Temperature (Tj): | 150°C | - |
Features: | Schmitt Trigger | - |
Height: | 1.45mm | 5.08mm |
Length: | 2.9mm | 19.3mm |
Width: | 1.6mm | 6.35mm |
Thickness: | 1.2mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 1 |
Terminal Pitch: | - | 2.54mm |
Operating Supply Voltage: | - | 5V |
Load Capacitance: | - | 50pF |
Number of Inputs: | - | 8 |
Power Supply Current-Max (ICC): | - | 4mA |
Current - Quiescent (Max): | - | 1.5mA |

SN74LVC1G14DBVR
(In Stock: 48811)
Texas InstrumentsUnited States