SN74LVC1G18YEPR alternative parts: SN74CBT3306PWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DEMULTIPLEXER SINGLE 6DSBGA
IC DUAL FET BUS SW 8-TSSOP
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-XFBGA, DSBGA
8-TSSOP (0.173, 4.40mm Width)
Number of Pins:
6
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74LVC
74CBT
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
8
ECCN Code:
EAR99
EAR99
Type:
Demultiplexer
Bus Switch
Packing Method:
TAPE AND REEL
TR
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
BOTTOM
DUAL
Terminal Form:
BALL
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
1
2
Supply Voltage:
1.8V
5V
Terminal Pitch:
0.5mm
0.65mm
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
74LVC1G18
74CBT3306
Pin Count:
6
8
Qualification Status:
Not Qualified
-
Circuit:
1 x 1:2
1 x 1:1
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
3.3V
5V
Load Capacitance:
50pF
50pF
Family:
LVC/LCX/Z
CBT/FST/QS/5C/B
Output Characteristics:
3-STATE
3-STATE
Supply Type:
Single
Single
Output Polarity:
TRUE
-
Max I(ol):
0.024 A
-
Prop. Delay@Nom-Sup:
4.2 ns
-
Propagation Delay (tpd):
9.3 ns
-
Voltage Supply Source:
Single Supply
Single Supply
Independent Circuits:
1
-
Input Conditioning:
STANDARD
-
Height Seated (Max):
0.5mm
-
Width:
0.9mm
4.4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Tin
Weight:
-
39.008944mg
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Resistance:
-
7Ohm
Output Voltage:
-
2V
Operating Supply Voltage:
-
5V
Polarity:
-
Non-Inverting
Supply Voltage-Min (Vsup):
-
4V
Number of Channels:
-
2
Number of Ports:
-
2
Nominal Supply Current:
-
3μA
Output Current:
-
64A
Number of Bits:
-
1
Throw Configuration:
-
SPST
Propagation Delay:
-
250 ps
Quiescent Current:
-
3μA
Turn On Delay Time:
-
5.6 ns
Nominal Input Voltage:
-
2V
High Level Output Current:
-
-128mA
Low Level Output Current:
-
128mA
Power Supply Current-Max (ICC):
-
0.003mA
Count Direction:
-
BIDIRECTIONAL
Translation:
-
N/A
Drain to Source Resistance:
-
7Ohm
Height:
-
1.2mm
Length:
-
3mm
Thickness:
-
1mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
SN74LVC1G18YEPR

SN74LVC1G18YEPR

(In Stock: 18937)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.321251

    $0.32

  • 10

    $0.303067

    $3.03

  • 100

    $0.285912

    $28.59

  • 500

    $0.269729

    $134.86

  • 1000

    $0.254461

    $254.46

Minimum: 1 Multiples: 1

Unit Price: $0.321251

Ext Price: $0.32

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity