SN74LVC1G18YEPR alternative parts: SN74HC138DR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC DEMULTIPLEXER SINGLE 6DSBGA | TEXAS INSTRUMENTS SN74HC138DR3 TO 8 LINE DECODER/DMUX |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-XFBGA, DSBGA | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 6 | 16 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74LVC | 74HC |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | Demultiplexer | Decoder/Demultiplexer |
Packing Method: | TAPE AND REEL | TR |
Voltage - Supply: | 1.65V~5.5V | 2V~6V |
Terminal Position: | BOTTOM | DUAL |
Terminal Form: | BALL | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 5V |
Terminal Pitch: | 0.5mm | - |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | 74LVC1G18 | 74HC138 |
Pin Count: | 6 | 16 |
Qualification Status: | Not Qualified | - |
Circuit: | 1 x 1:2 | 1 x 3:8 |
Supply Voltage-Max (Vsup): | 5.5V | 6V |
Power Supplies: | 3.3V | 2/6V |
Load Capacitance: | 50pF | 50pF |
Family: | LVC/LCX/Z | HC/UH |
Output Characteristics: | 3-STATE | - |
Supply Type: | Single | Single |
Output Polarity: | TRUE | - |
Max I(ol): | 0.024 A | 0.0052 A |
Prop. Delay@Nom-Sup: | 4.2 ns | 45 ns |
Propagation Delay (tpd): | 9.3 ns | - |
Voltage Supply Source: | Single Supply | Single Supply |
Independent Circuits: | 1 | - |
Input Conditioning: | STANDARD | STANDARD |
Height Seated (Max): | 0.5mm | - |
Width: | 0.9mm | 3.91mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Gold |
Weight: | - | 141.690917mg |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Terminal Finish: | - | Matte Tin (Sn) |
Max Power Dissipation: | - | 320mW |
Number of Outputs: | - | 8 |
Operating Supply Voltage: | - | 5V |
Polarity: | - | Inverting |
Supply Voltage-Min (Vsup): | - | 2V |
Number of Circuits: | - | 1 |
Max Supply Current: | - | 8μA |
Number of Bits: | - | 8 |
Propagation Delay: | - | 225 ns |
Quiescent Current: | - | 8μA |
Turn On Delay Time: | - | 225 ns |
Logic Function: | - | Decoder, Demultiplexer |
Number of Inputs: | - | 3 |
Bandwidth: | - | 28MHz |
Max Frequency: | - | 28MHz |
Height: | - | 1.75mm |
Length: | - | 9.9mm |
Thickness: | - | 1.58mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

SN74LVC1G18YEPR
(In Stock: 18937)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.321251
$0.32
10
$0.303067
$3.03
100
$0.285912
$28.59
500
$0.269729
$134.86
1000
$0.254461
$254.46
Minimum: 1 Multiples: 1
Unit Price: $0.321251
Ext Price: $0.32
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity