SN74LVC2G17DCKT alternative parts: SN74ALS541N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-6
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
6-TSSOP, SC-88, SOT-363
20-DIP (0.300, 7.62mm)
Number of Pins:
6
20
Operating Temperature:
-40°C~125°C TA
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
74LVC
74ALS
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
20
Termination:
SMD/SMT
Through Hole
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
1
Supply Voltage:
3.3V
5V
Base Part Number:
74LVC2G17
74ALS541
Pin Count:
6
20
Output Type:
Push-Pull
3-State
Polarity:
Non-Inverting
Non-Inverting
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
3.3V
5V
Number of Channels:
2
8
Load Capacitance:
50pF
50pF
Propagation Delay:
4.3 ns
14 ns
Quiescent Current:
10μA
15mA
Input Type:
Schmitt Trigger
-
Turn On Delay Time:
9.3 ns
20 ns
Family:
LVC/LCX/Z
ALS
Logic Function:
Buffer, Schmitt Trigger
Buffer, Inverting
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Bits per Element:
1
-
Prop. Delay@Nom-Sup:
5.4 ns
-
Number of Output Lines:
2
-
Schmitt Trigger Input:
Yes
-
Height:
1.1mm
5.08mm
Length:
2mm
24.33mm
Width:
1.25mm
6.35mm
Thickness:
900μm
4.57mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
1
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
-
WITH DUAL OUTPUT ENABLE
Terminal Pitch:
-
2.54mm
Operating Supply Voltage:
-
5V
Number of Ports:
-
2
Number of Bits:
-
8
Number of Inputs:
-
8
Max I(ol):
-
0.024 A
Control Type:
-
ENABLE LOW
Power Supply Current-Max (ICC):
-
25mA
Count Direction:
-
UNIDIRECTIONAL
SN74LVC2G17DCKT

SN74LVC2G17DCKT

(In Stock: 50000)

Texas Instruments