SN74LVC2G17DCKT alternative parts: SN74LVC125ADR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-6
IC BUS BUFF TRI-ST QD 14SOIC
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-TSSOP, SC-88, SOT-363
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
6
14
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
74LVC
74LVC
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
14
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
1.65V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
4
Supply Voltage:
3.3V
1.8V
Base Part Number:
74LVC2G17
74LVC125
Pin Count:
6
14
Output Type:
Push-Pull
3-State
Polarity:
Non-Inverting
Non-Inverting
Supply Voltage-Max (Vsup):
5.5V
-
Power Supplies:
3.3V
-
Number of Channels:
2
4
Load Capacitance:
50pF
50pF
Propagation Delay:
4.3 ns
4.6 ns
Quiescent Current:
10μA
1μA
Input Type:
Schmitt Trigger
-
Turn On Delay Time:
9.3 ns
15.8 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Schmitt Trigger
Buffer, Inverting
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Bits per Element:
1
1
Prop. Delay@Nom-Sup:
5.4 ns
-
Number of Output Lines:
2
3
Schmitt Trigger Input:
Yes
-
Height:
1.1mm
1.75mm
Length:
2mm
8.65mm
Width:
1.25mm
3.91mm
Thickness:
900μm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Max Power Dissipation:
-
500mW
Number of Ports:
-
2
Number of Inputs:
-
4
Control Type:
-
ENABLE LOW
Count Direction:
-
UNIDIRECTIONAL
SN74LVC2G17DCKT

SN74LVC2G17DCKT

(In Stock: 50000)

Texas Instruments