SST25VF020-20-4C-SAE-T alternative parts: SST25VF080B-50-4C-S2AF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FLASH 2MBIT 20MHZ 8SOIC
Flash 8M (1Mx8) 50MHz 2.7-3.6V Commercial
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.209, 5.30mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
SST25
SST25
Published:
2004
2010
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
Terminal Finish:
Matte Tin (Sn) - annealed
-
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Pitch:
1.27mm
1.27mm
Base Part Number:
SST25VF020
SST25VF080B
Operating Supply Voltage:
3.3V
3.3V
Interface:
SPI, Serial
SPI, Serial
Memory Size:
2Mb 256K x 8
8Mb 1M x 8
Nominal Supply Current:
10mA
15mA
Clock Frequency:
20MHz
50MHz
Access Time:
23 ns
8 ns
Memory Format:
FLASH
FLASH
Memory Interface:
SPI
SPI
Data Bus Width:
8b
8b
Memory Width:
8
-
Write Cycle Time - Word, Page:
20μs
10μs
Address Bus Width:
18b
1b
Density:
2 Mb
8 Mb
Standby Current-Max:
0.000015A
0.00002A
Sync/Async:
Synchronous
Synchronous
Word Size:
8b
8b
Serial Bus Type:
SPI
SPI
Endurance:
100000 Write/Erase Cycles
100000 Write/Erase Cycles
Data Retention Time-Min:
100
100
Write Protection:
HARDWARE/SOFTWARE
HARDWARE/SOFTWARE
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Usage Level:
-
Commercial grade
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Number of Functions:
-
1
Supply Voltage:
-
3V
Pin Count:
-
8
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
2.7V
Programming Voltage:
-
2.7V
Height:
-
1.5mm
Length:
-
5mm
Width:
-
4mm
Lead Free:
-
Lead Free
SST25VF020-20-4C-SAE-T

SST25VF020-20-4C-SAE-T

(In Stock: 728)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.981508

    $0.98

  • 10

    $0.925951

    $9.26

  • 100

    $0.873539

    $87.35

  • 500

    $0.824093

    $412.05

  • 1000

    $0.777446

    $777.45

Minimum: 1 Multiples: 1

Unit Price: $0.981508

Ext Price: $0.98

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity