SST25VF020-20-4C-SAE-T alternative parts: SST25VF080B-50-4I-S2AE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FLASH 2MBIT 20MHZ 8SOIC
IC FLASH 8M SPI 50MHZ 8SOIC
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.209, 5.30mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
0°C~70°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
SST25
SST25
Published:
2004
2005
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
Terminal Finish:
Matte Tin (Sn) - annealed
Matte Tin (Sn) - annealed
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Pitch:
1.27mm
1.27mm
Base Part Number:
SST25VF020
SST25VF080B
Operating Supply Voltage:
3.3V
3.3V
Interface:
SPI, Serial
-
Memory Size:
2Mb 256K x 8
8Mb 1M x 8
Nominal Supply Current:
10mA
-
Clock Frequency:
20MHz
50MHz
Access Time:
23 ns
-
Memory Format:
FLASH
FLASH
Memory Interface:
SPI
SPI
Data Bus Width:
8b
-
Memory Width:
8
1
Write Cycle Time - Word, Page:
20μs
10μs
Address Bus Width:
18b
-
Density:
2 Mb
8 Mb
Standby Current-Max:
0.000015A
-
Sync/Async:
Synchronous
-
Word Size:
8b
-
Serial Bus Type:
SPI
-
Endurance:
100000 Write/Erase Cycles
-
Data Retention Time-Min:
100
-
Write Protection:
HARDWARE/SOFTWARE
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
2.7V
Parallel/Serial:
-
SERIAL
Programming Voltage:
-
2.7V
Ambient Temperature Range High:
-
85°C
Height:
-
2.16mm
Length:
-
5.275mm
Width:
-
5.275mm
Lead Free:
-
Lead Free
SST25VF020-20-4C-SAE-T

SST25VF020-20-4C-SAE-T

(In Stock: 728)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $0.981508

    $0.98

  • 10

    $0.925951

    $9.26

  • 100

    $0.873539

    $87.35

  • 500

    $0.824093

    $412.05

  • 1000

    $0.777446

    $777.45

Minimum: 1 Multiples: 1

Unit Price: $0.981508

Ext Price: $0.98

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity