SST39WF1602-70-4I-B3KE alternative parts: SST39VF1601C-70-4I-B3KE
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SST39WF Series 16 Mbit 1M x 16 1.85 V Multi-Purpose Flash Plus - TFBGA-48 | IC FLASH 16M PARALLEL 48TFBGA |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-TFBGA | 48-TFBGA |
Number of Pins: | 48 | 48 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | SST39 MPF™ | SST39 MPF™ |
Published: | 2010 | 2000 |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
ECCN Code: | EAR99 | 3A991.B.1.A |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Silver/Copper (Sn/Ag/Cu) |
Additional Feature: | TOP BOOT-BLOCK | BOTTOM BOOT BLOCK |
HTS Code: | 8542.32.00.51 | 8542.32.00.51 |
Voltage - Supply: | 1.65V~1.95V | 2.7V~3.6V |
Terminal Position: | BOTTOM | BOTTOM |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 3V |
Terminal Pitch: | 0.8mm | 0.8mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | SST39WF1602 | SST39VF1601C |
Pin Count: | 48 | 48 |
Operating Supply Voltage: | 1.8V | 3.3V |
Supply Voltage-Max (Vsup): | 1.95V | 3.6V |
Supply Voltage-Min (Vsup): | 1.65V | 2.7V |
Memory Size: | 16Mb 1M x 16 | 16Mb 1M x 16 |
Nominal Supply Current: | 10mA | 18mA |
Access Time: | 70ns | 70ns |
Memory Format: | FLASH | FLASH |
Memory Interface: | Parallel | Parallel |
Data Bus Width: | 16b | 16b |
Organization: | 1MX16 | 1MX16 |
Memory Width: | 16 | 16 |
Write Cycle Time - Word, Page: | 40μs | 10μs |
Address Bus Width: | 20b | 20b |
Density: | 16 Mb | 16 Mb |
Standby Current-Max: | 0.00004A | 0.00002A |
Sync/Async: | Asynchronous | Asynchronous |
Word Size: | 16b | 16b |
Data Polling: | YES | YES |
Toggle Bit: | YES | YES |
Command User Interface: | YES | YES |
Number of Sectors/Size: | 512 | 12131 |
Sector Size: | 2K | 8K4K16K32K |
Boot Block: | TOP | BOTTOM |
Common Flash Interface: | YES | YES |
Length: | 8mm | 8mm |
Height Seated (Max): | 1.2mm | 1.2mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Programming Voltage: | - | 2.7V |
Ready/Busy: | - | YES |

SST39WF1602-70-4I-B3KE
(In Stock: 27678)
Microchip TechnologyQty
Unit Price
Ext Price
1
$2.931735
$2.93
10
$2.765788
$27.66
100
$2.609234
$260.92
500
$2.461541
$1,230.77
1000
$2.322209
$2,322.21
Minimum: 1 Multiples: 1
Unit Price: $2.931735
Ext Price: $2.93
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity