ST-LINK/V2 alternative parts: ST-LINK/V2-ISOL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STM8/STM32 Microcontroller Debugger/Programmer | Programmers - Processor Based ST-LINK Debugger STM8 STM32 DIG ISO |
Weight: | 145.149558g | - |
Packaging: | Box | Box |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | Debugger, Programmer (In-Circuit/In-System) | Debugger, Programmer (In-Circuit/In-System) |
Operating Supply Voltage: | 5V | 5.5V |
Interface: | USB | USB |
Data Bus Width: | 8b | - |
Evaluation Kit: | Yes | - |
Core Architecture: | ARM | - |
Contents: | Board(s), Cable(s) | Board(s), Cable(s) |
Height: | 29.972mm | - |
Length: | 154.94mm | - |
Width: | 109.982mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Operating Temperature: | - | 50°C |

ST-LINK/V2
(In Stock: 297)
STMicroelectronicsUnited States