ST-LINK/V2 alternative parts: STLINK-V3MINIE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STM8/STM32 Microcontroller Debugger/Programmer | STLINK-V3 COMPACT IN-CIRCUIT DEB |
Weight: | 145.149558g | - |
Packaging: | Box | Bulk |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Type: | Debugger, Programmer (In-Circuit/In-System) | Debugger, Programmer (In-Circuit/In-System) |
Operating Supply Voltage: | 5V | 1.65 V to 3.6 V |
Interface: | USB | - |
Data Bus Width: | 8b | - |
Evaluation Kit: | Yes | - |
Core Architecture: | ARM | ARM |
Contents: | Board(s), Cable(s) | Board(s), Cable(s) |
Height: | 29.972mm | - |
Length: | 154.94mm | - |
Width: | 109.982mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Mfr: | - | STMicroelectronics |
Package: | - | Bulk |
Product Status: | - | Active |
For Use With/Related Products: | - | STM32 |
Unit Weight: | - | 0.317466 oz |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Interface Type: | - | JTAG, SWD, USB 2.0 |
Manufacturer: | - | STMicroelectronics |
Brand: | - | STMicroelectronics |
Tool Is For Evaluation Of: | - | STM32 MCUs |
RoHS: | - | Details |
For Use With: | - | IAR Embedded Workbench, Keil MDK ARM, STM32CubeIDE |
Series: | - | - |
Subcategory: | - | Development Tools |
Note: | - | - |
Product Type: | - | Debuggers |
Product: | - | In-Circuit Debuggers / Programmers |
Features: | - | Direct Firmware Update Support, Drag & Drop Flash Programming, Self Powered Through a USB Connector |
Kit Contents: | - | Debugger / Programmer Board, STDC14 Debug Connector w/ STDC14 to STDC14 Flat Cable |
Product Category: | - | Hardware Debuggers |

ST-LINK/V2
(In Stock: 297)
STMicroelectronicsUnited States