ST-LINK/V2 alternative parts: ATXMEGA128A3U-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STM8/STM32 Microcontroller Debugger/Programmer
MCU 8-bit/16-bit XMEGA AVR RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP
Weight:
145.149558g
-
Packaging:
Box
Tray
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Type:
Debugger, Programmer (In-Circuit/In-System)
-
Operating Supply Voltage:
5V
-
Interface:
USB
I2C, IrDA, SPI, UART, USART, USB
Data Bus Width:
8b
8b
Evaluation Kit:
Yes
-
Core Architecture:
ARM
-
Contents:
Board(s), Cable(s)
-
Height:
29.972mm
1.05mm
Length:
154.94mm
14.1mm
Width:
109.982mm
14.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
7 Weeks
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Mounting Type:
-
Surface Mount
Package / Case:
-
64-TQFP
Number of Pins:
-
64
Data Converters:
-
A/D 16x12b; D/A 2x12b
Number of I/Os:
-
50
Watchdog Timers:
-
Yes
Operating Temperature:
-
-40°C~85°C TA
Series:
-
AVR® XMEGA® A3U
Published:
-
2012
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
64
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3V
Terminal Pitch:
-
0.8mm
Frequency:
-
32MHz
Time@Peak Reflow Temperature-Max (s):
-
40
Base Part Number:
-
ATXMEGA128
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.6V
Memory Size:
-
128kB
Oscillator Type:
-
Internal
RAM Size:
-
8K x 8
Voltage - Supply (Vcc/Vdd):
-
1.6V~3.6V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Core Processor:
-
AVR
Peripherals:
-
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
-
FLASH
Core Size:
-
8/16-Bit
Program Memory Size:
-
128KB 64K x 16
Connectivity:
-
I2C, IrDA, SPI, UART/USART, USB
Bit Size:
-
16
Has ADC:
-
YES
DMA Channels:
-
YES
Number of Timers/Counters:
-
7
EEPROM Size:
-
2K x 8
Number of ADC Channels:
-
16
Number of PWM Channels:
-
22
Number of I2C Channels:
-
2
Number of SPI Channels:
-
10
Number of USB Channels:
-
1
ST-LINK/V2

ST-LINK/V2

(In Stock: 297)

STMicroelectronics