ST-LINK/V2 alternative parts: PIC16F716-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STM8/STM32 Microcontroller Debugger/Programmer | IC MCU 8BIT 3.5KB FLASH 18DIP |
Weight: | 145.149558g | - |
Packaging: | Box | Tube |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Type: | Debugger, Programmer (In-Circuit/In-System) | - |
Operating Supply Voltage: | 5V | - |
Interface: | USB | RS-232, USB |
Data Bus Width: | 8b | 8b |
Evaluation Kit: | Yes | - |
Core Architecture: | ARM | - |
Contents: | Board(s), Cable(s) | - |
Height: | 29.972mm | 4.953mm |
Length: | 154.94mm | 23.37mm |
Width: | 109.982mm | 7.112mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 6 Weeks |
Mount: | - | Through Hole |
Mounting Type: | - | Through Hole |
Package / Case: | - | 18-DIP (0.300, 7.62mm) |
Number of Pins: | - | 18 |
Data Converters: | - | A/D 4x8b |
Number of I/Os: | - | 13 |
Watchdog Timers: | - | Yes |
Operating Temperature: | - | -40°C~85°C TA |
Series: | - | PIC® 16F |
Published: | - | 1997 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 18 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
Max Power Dissipation: | - | 1W |
Terminal Position: | - | DUAL |
Supply Voltage: | - | 5V |
Frequency: | - | 20MHz |
Base Part Number: | - | PIC16F716 |
Pin Count: | - | 18 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 2.5/5V |
Memory Size: | - | 3.5kB |
Oscillator Type: | - | External |
Nominal Supply Current: | - | 371μA |
RAM Size: | - | 128 x 8 |
Voltage - Supply (Vcc/Vdd): | - | 2V~5.5V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Number of Bits: | - | 8 |
Core Processor: | - | PIC |
Peripherals: | - | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | - | FLASH |
Core Size: | - | 8-Bit |
Program Memory Size: | - | 3.5KB 2K x 14 |
Bit Size: | - | 8 |
Access Time: | - | 20 μs |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | YES |
Number of Timers/Counters: | - | 3 |
Address Bus Width: | - | 8b |
Density: | - | 28 kb |
CPU Family: | - | PIC |
Number of A/D Converters: | - | 1 |
Number of ADC Channels: | - | 4 |

ST-LINK/V2
(In Stock: 297)
STMicroelectronicsUnited States