ST1S06PUR alternative parts: ST1S03PUR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 1.5A SYNC DFN6
Conv DC-DC 3V to 16V Step Down Single-Out 1.5A 6-Pin DFN T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-VDFN Exposed Pad
6-VDFN Exposed Pad
Number of Pins:
6
6
Operating Temperature:
-30°C~85°C TJ
0°C~125°C TJ
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
6
6
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Pitch:
0.95mm
0.95mm
Base Part Number:
ST1S06
ST1S03
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
90 %
70 %
Output Voltage:
5V
-
Output Type:
Adjustable
Adjustable
Max Output Current:
1.5A
1.5A
Operating Supply Voltage:
6V
16V
Voltage - Input (Min):
2.7V
3V
Input Voltage-Nom:
5V
5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Max Output Voltage:
5V
-
Voltage - Output (Min/Fixed):
0.8V
0.8V
Topology:
Buck
Buck
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
1.5MHz
1.5MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
No
Min Output Voltage:
800mV
-
Height:
950μm
950μm
Length:
3.1mm
3.1mm
Width:
3.1mm
3.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn) - annealed
Voltage - Input (Max):
-
16V
Quiescent Current:
-
2.5mA
Accuracy:
-
2 %
ST1S06PUR

ST1S06PUR

(In Stock: 720000)

STMicroelectronics