ST1S06PUR alternative parts: ST1S40IPHR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 1.5A SYNC DFN6
IC REG BUCK ADJ 3A SYNC 8-HSOP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
11 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-VDFN Exposed Pad
8-SOIC (0.154, 3.90mm Width) Exposed Pad
Number of Pins:
6
8
Operating Temperature:
-30°C~85°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
6
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Pitch:
0.95mm
-
Base Part Number:
ST1S06
ST1S40
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
90 %
-
Output Voltage:
5V
18V
Output Type:
Adjustable
Adjustable
Max Output Current:
1.5A
4A
Operating Supply Voltage:
6V
18V
Voltage - Input (Min):
2.7V
4V
Input Voltage-Nom:
5V
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Max Output Voltage:
5V
-
Voltage - Output (Min/Fixed):
0.8V
0.8V
Topology:
Buck
Buck
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
1.5MHz
850kHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
800mV
-
Height:
950μm
-
Length:
3.1mm
4.9mm
Width:
3.1mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
70.590313mg
Terminal Form:
-
GULL WING
ST1S06PUR

ST1S06PUR

(In Stock: 720000)

STMicroelectronics