ST7FLITE09Y0M6 alternative parts: ST7FLIT15BF1M6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit ST7 ST7 CISC 1.5KB Flash 2.5V/3.3V/5V 16-Pin SO Tube
MCU 8-bit ST7 ST7 CISC 4KB Flash 3.3V/5V 20-Pin SO Tube
Lifecycle Status:
NRND (Last Updated: 7 months ago)
NRND (Last Updated: 7 months ago)
Factory Lead Time:
14 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
16
20
Data Converters:
A/D 5x8b
A/D 7x10b
Number of I/Os:
13
17
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
ST7
ST7
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
16
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn) - annealed
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Frequency:
8MHz
8MHz
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
ST7FL
ST7FL
Pin Count:
16
20
Supply Voltage-Min (Vsup):
3.3V
3.3V
Memory Size:
1.5kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
128 x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.4V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Number of Bits:
8
8
Peripherals:
LVD, POR, PWM, WDT
LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
1.5KB 1.5K x 8
4KB 4K x 8
Connectivity:
SPI
SPI
Supply Current-Max:
9mA
9mA
Bit Size:
8
8
Access Time:
8 μs
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
2
-
Address Bus Width:
8b
-
EEPROM Size:
128 x 8
-
Number of ADC Channels:
5
7
Number of I2C Channels:
1
1
Height:
1.5mm
2.35mm
Length:
10mm
13mm
Width:
4mm
7.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Watchdog Timers:
-
Yes
Max Power Dissipation:
-
300mW
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
3/5V
Number of PWM Channels:
-
4
Number of Ethernet Channels:
-
0
ST7FLITE09Y0M6

ST7FLITE09Y0M6

(In Stock: 600)

STMicroelectronics