ST7FLITE09Y0M6 alternative parts: ST7FMC2S4T6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit ST7 ST7 CISC 1.5KB Flash 2.5V/3.3V/5V 16-Pin SO Tube | MCU 8-bit ST7 ST7 CISC 16KB Flash 5V 44-Pin LQFP Tray |
Lifecycle Status: | NRND (Last Updated: 7 months ago) | NRND (Last Updated: 7 months ago) |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 44-LQFP |
Number of Pins: | 16 | 44 |
Data Converters: | A/D 5x8b | A/D 11x10b |
Number of I/Os: | 13 | 26 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | ST7 | ST7 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 16 | 44 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 5V | 5V |
Frequency: | 8MHz | 8MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | ST7FL | ST7FM |
Pin Count: | 16 | 44 |
Supply Voltage-Min (Vsup): | 3.3V | - |
Memory Size: | 1.5kB | 16kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 128 x 8 | 768 x 8 |
Voltage - Supply (Vcc/Vdd): | 2.4V~5.5V | 3.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Number of Bits: | 8 | - |
Peripherals: | LVD, POR, PWM, WDT | LVD, Motor Control PWM, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 1.5KB 1.5K x 8 | 16KB 16K x 8 |
Connectivity: | SPI | LINbusSCI, SPI |
Supply Current-Max: | 9mA | 18mA |
Bit Size: | 8 | 8 |
Access Time: | 8 μs | 8 μs |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 2 | 3 |
Address Bus Width: | 8b | - |
EEPROM Size: | 128 x 8 | - |
Number of ADC Channels: | 5 | 16 |
Number of I2C Channels: | 1 | - |
Height: | 1.5mm | 1.47mm |
Length: | 10mm | 8.7mm |
Width: | 4mm | 3.8mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Watchdog Timers: | - | Yes |
Termination: | - | SMD/SMT |
Max Power Dissipation: | - | 500mW |
Terminal Pitch: | - | 0.8mm |
Operating Supply Voltage: | - | 5V |
Power Supplies: | - | 5V |
Interface: | - | SCI, SPI |
Density: | - | 128 kb |
Number of Programmable I/O: | - | 60 |
Number of PWM Channels: | - | 2 |

ST7FLITE09Y0M6
(In Stock: 600)
STMicroelectronicsUnited States