STM32F030C6T6 alternative parts: STM32F405RGT6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray | MCU 32-bit STM32F ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 64-Pin LQFP Tray |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 48 | 64 |
Data Converters: | A/D 12x12b | A/D 16x12b; D/A 2x12b |
Number of I/Os: | 39 | 51 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F0 | STM32F4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 64 |
Max Power Dissipation: | 364mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3.3V |
Frequency: | 48MHz | 168MHz |
Base Part Number: | STM32F03 | STM32F405 |
Supply Voltage-Min (Vsup): | 2.4V | 1.8V |
Interface: | I2C, SPI, UART, USART | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB |
Memory Size: | 32kB | 1MB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 192K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.4V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M4 |
Peripherals: | DMA, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 32KB 32K x 8 | 1MB 1M x 8 |
Connectivity: | I2C, SPI, UART/USART | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG |
Supply Current-Max: | 23.2mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 5 | 14 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M0 | CORTEX-M4 |
Number of ADC Channels: | 16 | 16 |
Number of PWM Channels: | 6 | 2 |
Number of I2C Channels: | 1 | 3 |
Height: | 1.45mm | 1.45mm |
Length: | 7.2mm | 10mm |
Width: | 7.2mm | 10mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ROM(word): | - | 1048576 |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | Matte Tin (Sn) |
Terminal Pitch: | - | 0.5mm |
Pin Count: | - | 64 |
Boundary Scan: | - | YES |
Low Power Mode: | - | YES |
Format: | - | FLOATING POINT |
Integrated Cache: | - | NO |
RAM (words): | - | 196608 |
Number of External Interrupts: | - | 16 |

STM32F030C6T6
(In Stock: 8484)
STMicroelectronicsUnited States