STM32F030C6T6 alternative parts: STM32F427VIT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray
ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
12 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
48
100
Data Converters:
A/D 12x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
39
82
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F0
STM32F4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
100
Max Power Dissipation:
364mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Frequency:
48MHz
180MHz
Base Part Number:
STM32F03
STM32F427
Supply Voltage-Min (Vsup):
2.4V
-
Interface:
I2C, SPI, UART, USART
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
32kB
2MB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
256K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M4
Peripherals:
DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
2MB 2M x 8
Connectivity:
I2C, SPI, UART/USART
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Supply Current-Max:
23.2mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
5
14
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M0
CORTEX-M4
Number of ADC Channels:
16
16
Number of PWM Channels:
6
-
Number of I2C Channels:
1
-
Height:
1.45mm
1.45mm
Length:
7.2mm
14mm
Width:
7.2mm
14.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-609 Code:
-
e4
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.5mm
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
2/3.3V
Data Rate:
-
480 Mbps
PWM Channels:
-
YES
Number of USB Channels:
-
1
STM32F030C6T6

STM32F030C6T6

(In Stock: 8484)

STMicroelectronics