STM32F030F4P6TR alternative parts: STM32F103ZET6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - STM32F030F4P6TR - MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20
IC MCU 32BIT 512KB FLASH 144LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Gold
Tin
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
144-LQFP
Number of Pins:
20
144
Weight:
190.990737mg
-
Data Converters:
A/D 11x12b
A/D 21x12b; D/A 2x12b
Number of I/Os:
15
112
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
STM32F0
STM32F1
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
144
Max Power Dissipation:
182mW
666mW
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.65mm
0.5mm
Frequency:
48MHz
72MHz
Base Part Number:
STM32F03
STM32F103
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
I2C, SPI, UART, USART
CAN, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
Memory Size:
16kB
512kB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M3
Peripherals:
DMA, POR, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
16KB 16K x 8
512KB 512K x 8
Connectivity:
I2C, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Supply Current-Max:
23.2mA
70mA
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
DAC Channels:
NO
-
Number of Timers/Counters:
10
8
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M0
-
Number of SPI Channels:
1
3
Height:
1.05mm
1.45mm
Length:
6.6mm
20mm
Width:
4.5mm
20.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Termination:
-
SMD/SMT
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Pin Count:
-
144
Supply Voltage-Min (Vsup):
-
2V
Number of Bits:
-
32
Density:
-
4 Mb
Number of ADC Channels:
-
21
Number of PWM Channels:
-
16
Number of I2C Channels:
-
2
STM32F030F4P6TR

STM32F030F4P6TR

(In Stock: 10605)

STMicroelectronics