STM32F030F4P6TR alternative parts: STM32H743IIT6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - STM32F030F4P6TR - MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20 | HIGH-PERFORMANCE & DSP DP-FPU AR |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 12 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 176-LQFP |
Number of Pins: | 20 | - |
Weight: | 190.990737mg | - |
Data Converters: | A/D 11x12b | A/D 20x16b; D/A 2x12b |
Number of I/Os: | 15 | 140 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | STM32F0 | STM32H7 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 20 | 176 |
Max Power Dissipation: | 182mW | - |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3V |
Terminal Pitch: | 0.65mm | 0.5mm |
Frequency: | 48MHz | 400MHz |
Base Part Number: | STM32F03 | STM32H743 |
Operating Supply Voltage: | 3.3V | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Interface: | I2C, SPI, UART, USART | CAN, Ethernet, I2C, IrDA, LIN, SMBus, SPI, UART, USART, USB |
Memory Size: | 16kB | 2MB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 1M x 8 |
Voltage - Supply (Vcc/Vdd): | 2.4V~3.6V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M7 |
Peripherals: | DMA, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 16KB 16K x 8 | 2MB 2M x 8 |
Connectivity: | I2C, SPI, UART/USART | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG |
Supply Current-Max: | 23.2mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 10 | 20 |
Core Architecture: | ARM | - |
CPU Family: | CORTEX-M0 | - |
Number of SPI Channels: | 1 | 6 |
Height: | 1.05mm | 1.6mm |
Length: | 6.6mm | - |
Width: | 4.5mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Address Bus Width: | - | 26 |
Number of A/D Converters: | - | 3 |
Number of UART Channels: | - | 9 |
Number of ADC Channels: | - | 36 |
Max Junction Temperature (Tj): | - | 125°C |
Number of PWM Channels: | - | 2 |
Number of I2C Channels: | - | 4 |
Ambient Temperature Range High: | - | 85°C |
Number of Ethernet Channels: | - | 1 |

STM32F030F4P6TR
(In Stock: 10605)
STMicroelectronicsUnited States