STM32F051K8U6TR alternative parts: STM32F103RET6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU ARM Cortex-M0 MCU 64Kb Flash 48MHz
MCU 32-bit STM32F1 ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-UFQFN Exposed Pad
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
32
64
Data Converters:
A/D 13x12b; D/A 1x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
27
51
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
STM32F0
STM32F1
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
64
Terminal Finish:
Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
526mW
444mW
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
2.4V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
48MHz
72MHz
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
STM32F05
STM32F103
Operating Supply Voltage:
3.6V
-
Power Supplies:
2.5/3.3V
-
Interface:
HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART
CAN, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
Memory Size:
64kB
512kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M3
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
512KB 512K x 8
Connectivity:
HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Supply Current-Max:
23.2mA
70mA
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
8
8
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M0
-
Number of ADC Channels:
1
16
Number of PWM Channels:
6
-
Height:
550μm
1.45mm
Length:
5.1mm
10mm
Width:
5.1mm
10.2mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Pin Count:
-
64
Supply Voltage-Min (Vsup):
-
2V
Number of Bits:
-
32
PWM Channels:
-
YES
Density:
-
4 Mb
Number of I2C Channels:
-
2
Number of SPI Channels:
-
3
REACH SVHC:
-
No SVHC
STM32F051K8U6TR

STM32F051K8U6TR

(In Stock: 2350)

STMicroelectronics