STM32F051K8U6TR alternative parts: STM32F427VIT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU ARM Cortex-M0 MCU 64Kb Flash 48MHz
ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-UFQFN Exposed Pad
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
32
100
Data Converters:
A/D 13x12b; D/A 1x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
27
82
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
STM32F0
STM32F4
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
100
Terminal Finish:
Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
526mW
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
2.4V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
48MHz
180MHz
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
STM32F05
STM32F427
Operating Supply Voltage:
3.6V
-
Power Supplies:
2.5/3.3V
2/3.3V
Interface:
HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
64kB
2MB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
256K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M4
Peripherals:
DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
2MB 2M x 8
Connectivity:
HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Supply Current-Max:
23.2mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
8
14
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M0
CORTEX-M4
Number of ADC Channels:
1
16
Number of PWM Channels:
6
-
Height:
550μm
1.45mm
Length:
5.1mm
14mm
Width:
5.1mm
14.2mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
GULL WING
Supply Voltage-Max (Vsup):
-
3.6V
Data Rate:
-
480 Mbps
PWM Channels:
-
YES
Number of USB Channels:
-
1
REACH SVHC:
-
No SVHC
STM32F051K8U6TR

STM32F051K8U6TR

(In Stock: 2350)

STMicroelectronics