STM32F070CBT6 alternative parts: STM32F100C8T6B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU 16/32-BITS MICROS
MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
48-LQFP
Number of Pins:
48
48
Weight:
181.692094mg
-
Data Converters:
A/D 12x12b
A/D 10x12b; D/A 2x12b
Number of I/Os:
37
37
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F0
STM32F1
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Max Power Dissipation:
364mW
363mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
48MHz
24MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
STM32F07
STM32F100
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
I2C, SPI, UART, USART, USB
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
128kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M3
Peripherals:
DMA, POR, PWM, WDT
DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
128KB 128K x 8
64KB 64K x 8
Connectivity:
I2C, SPI, UART/USART, USB
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
8
-
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
Number of ADC Channels:
1
10
Length:
7mm
7.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Surface Mount:
-
YES
ECCN Code:
-
EAR99
Pin Count:
-
48
Supply Current-Max:
-
15.7mA
CPU Family:
-
CORTEX-M3
Number of PWM Channels:
-
6
Number of I2C Channels:
-
2
Height:
-
1.45mm
Width:
-
7.2mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
STM32F070CBT6

STM32F070CBT6

(In Stock: 25500)

STMicroelectronics