STM32F070CBT6 alternative parts: STM32F207VCT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU 16/32-BITS MICROS
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 256kB
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
100-LQFP
Number of Pins:
48
100
Weight:
181.692094mg
-
Data Converters:
A/D 12x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
37
82
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F0
STM32F2
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
100
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
364mW
434mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
48MHz
120MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STM32F07
STM32F207
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
I2C, SPI, UART, USART, USB
CAN, Ethernet, I2C, I2S, IrDA, LIN, MMC, SDIO, SPI, UART, USART, USB
Memory Size:
128kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
132K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M3
Peripherals:
DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
128KB 128K x 8
256KB 256K x 8
Connectivity:
I2C, SPI, UART/USART, USB
CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
8
14
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
Number of ADC Channels:
1
16
Length:
7mm
14.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold, Tin
Surface Mount:
-
YES
Pin Count:
-
100
Number of I2C Channels:
-
3
Number of USB Channels:
-
2
Number of Ethernet Channels:
-
1
Height:
-
1.45mm
Width:
-
14.2mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
STM32F070CBT6

STM32F070CBT6

(In Stock: 25500)

STMicroelectronics