STM32F103R8T6TR alternative parts: STM32F042F6P6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R
IC MCU 32BIT 32KB FLASH 20TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
20-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
64
20
Data Converters:
A/D 16x12b
A/D 12x12b
Number of I/Os:
51
16
ROM(word):
65536
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
STM32F1
STM32F0
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
64
20
ECCN Code:
3A991.A.2
-
Max Power Dissipation:
444mW
263mW
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
-
Frequency:
72MHz
48MHz
Base Part Number:
STM32F103
STM32F04
Pin Count:
64
-
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2.5/3.3V
-
Supply Voltage-Min (Vsup):
2V
2V
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
64kB
32kB
Oscillator Type:
Internal
Internal
Speed:
1.25 MHz
-
RAM Size:
20K x 8
6K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.65V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M0
Peripherals:
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
32KB 32K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Supply Current-Max:
50mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
4
-
Address Bus Width:
32
-
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
CPU Family:
CORTEX-M3
CORTEX-M0
Number of ADC Channels:
16
12
Length:
10mm
6.6mm
Height Seated (Max):
1.6mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Weight:
-
190.990737mg
Number of PWM Channels:
-
6
Number of I2C Channels:
-
2
Number of SPI Channels:
-
1
Width:
-
4.5mm
Height:
-
1.05mm
REACH SVHC:
-
No SVHC
STM32F103R8T6TR

STM32F103R8T6TR

(In Stock: 3)

STMicroelectronics