STM32F103R8T6TR alternative parts: STM32F405RGT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R
MCU 32-bit STM32F ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
12 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
64
Data Converters:
A/D 16x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
51
51
ROM(word):
65536
1048576
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
STM32F1
STM32F4
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
ECCN Code:
3A991.A.2
-
Max Power Dissipation:
444mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
168MHz
Base Part Number:
STM32F103
STM32F405
Pin Count:
64
64
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2.5/3.3V
-
Supply Voltage-Min (Vsup):
2V
1.8V
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
64kB
1MB
Oscillator Type:
Internal
Internal
Speed:
1.25 MHz
-
RAM Size:
20K x 8
192K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M4
Peripherals:
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
1MB 1M x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Supply Current-Max:
50mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
4
14
Address Bus Width:
32
-
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
CPU Family:
CORTEX-M3
CORTEX-M4
Number of ADC Channels:
16
16
Length:
10mm
10mm
Height Seated (Max):
1.6mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Boundary Scan:
-
YES
Low Power Mode:
-
YES
Format:
-
FLOATING POINT
Integrated Cache:
-
NO
RAM (words):
-
196608
Number of External Interrupts:
-
16
Number of PWM Channels:
-
2
Number of I2C Channels:
-
3
Height:
-
1.45mm
Width:
-
10mm
REACH SVHC:
-
No SVHC
STM32F103R8T6TR

STM32F103R8T6TR

(In Stock: 3)

STMicroelectronics