STM32F103VBT7 alternative parts: STM32F100C8T6B
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32F ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray | MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 48-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 100 | 48 |
Data Converters: | A/D 16x12b | A/D 10x12b; D/A 2x12b |
Number of I/Os: | 80 | 37 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F1 | STM32F1 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 48 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 434mW | 363mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 72MHz | 24MHz |
Base Part Number: | STM32F103 | STM32F100 |
Interface: | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | I2C, IrDA, LIN, SPI, UART, USART |
Memory Size: | 128kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 20K x 8 | 8K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M3 |
Peripherals: | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 128KB 128K x 8 | 64KB 64K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | I2C, IrDA, LINbus, SPI, UART/USART |
Supply Current-Max: | 50.3mA | 15.7mA |
Bit Size: | 32 | 32 |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 4 | - |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M3 | CORTEX-M3 |
Number of ADC Channels: | 16 | 10 |
Number of I2C Channels: | 2 | 2 |
Height: | 1.45mm | 1.45mm |
Length: | 14mm | 7.2mm |
Width: | 14.2mm | 7.2mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold |
ECCN Code: | - | EAR99 |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3V |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Pin Count: | - | 48 |
Has ADC: | - | YES |
DMA Channels: | - | YES |
Number of PWM Channels: | - | 6 |
Lead Free: | - | Lead Free |

STM32F103VBT7
(In Stock: 990)
STMicroelectronicsUnited States