STM32F103VBT7 alternative parts: STM32F427VIT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32F ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray
ARM Microcontrollers - MCU 32B ARM Cortex-M4 2Mb Flash 168MHz CPU
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
100
100
Data Converters:
A/D 16x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
80
82
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F1
STM32F4
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
434mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
180MHz
Base Part Number:
STM32F103
STM32F427
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
128kB
2MB
Oscillator Type:
Internal
Internal
RAM Size:
20K x 8
256K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M4
Peripherals:
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
128KB 128K x 8
2MB 2M x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Supply Current-Max:
50.3mA
-
Bit Size:
32
32
Data Bus Width:
32b
32b
Number of Timers/Counters:
4
14
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M3
CORTEX-M4
Number of ADC Channels:
16
16
Number of I2C Channels:
2
-
Height:
1.45mm
1.45mm
Length:
14mm
14mm
Width:
14.2mm
14.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3.3V
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
2/3.3V
Has ADC:
-
YES
DMA Channels:
-
YES
Data Rate:
-
480 Mbps
PWM Channels:
-
YES
Number of USB Channels:
-
1
Lead Free:
-
Lead Free
STM32F103VBT7

STM32F103VBT7

(In Stock: 990)

STMicroelectronics