STM32F303VCT6 alternative parts: STM32F100C8T6B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - STM32F303VCT6 - ARM MCU, General Purpose, STM32 Family STM32F3 Series Microcontrollers, ARM Cortex-M4, 32bit
MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
48-LQFP
Surface Mount:
YES
YES
Number of Pins:
100
48
Weight:
1.319103g
-
Manufacturer Package Identifier:
11_ME_V5
-
Data Converters:
A/D 39x12b; D/A 2x12b
A/D 10x12b; D/A 2x12b
Number of I/Os:
87
37
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F3
STM32F1
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
48
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn) - annealed
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
24MHz
Base Part Number:
STM32F303
STM32F100
Pin Count:
100
48
Supply Voltage-Min (Vsup):
2V
-
Interface:
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
256kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
40K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
64KB 64K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
10
-
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M4F
CORTEX-M3
Number of ADC Channels:
39
10
Number of I2C Channels:
2
2
Number of SPI Channels:
3
-
Number of USB Channels:
1
-
Height:
1.45mm
1.45mm
Length:
14.2mm
7.2mm
Width:
14.2mm
7.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
ECCN Code:
-
EAR99
Max Power Dissipation:
-
363mW
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Supply Current-Max:
-
15.7mA
Number of PWM Channels:
-
6
STM32F303VCT6

STM32F303VCT6

(In Stock: 5940)

STMicroelectronics