STM32F303VCT6 alternative parts: STM32F103RBT6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - STM32F303VCT6 - ARM MCU, General Purpose, STM32 Family STM32F3 Series Microcontrollers, ARM Cortex-M4, 32bit | IC MCU 32BIT 128KB FLASH 64LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 100 | 64 |
Weight: | 1.319103g | - |
Manufacturer Package Identifier: | 11_ME_V5 | - |
Data Converters: | A/D 39x12b; D/A 2x12b | A/D 16x12b |
Number of I/Os: | 87 | 51 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F3 | STM32F1 |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 64 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 72MHz | 72MHz |
Base Part Number: | STM32F303 | STM32F103 |
Pin Count: | 100 | 64 |
Supply Voltage-Min (Vsup): | 2V | 2V |
Interface: | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB |
Memory Size: | 256kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 40K x 8 | 20K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M3 |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 128KB 128K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 10 | 4 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M4F | CORTEX-M3 |
Number of ADC Channels: | 39 | 16 |
Number of I2C Channels: | 2 | 2 |
Number of SPI Channels: | 3 | - |
Number of USB Channels: | 1 | - |
Height: | 1.45mm | 1.45mm |
Length: | 14.2mm | 10mm |
Width: | 14.2mm | 10mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Max Power Dissipation: | - | 444mW |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage-Max (Vsup): | - | 3.6V |
Number of Bits: | - | 32 |
Supply Current-Max: | - | 50mA |
Address Bus Width: | - | 32b |
Density: | - | 1 Mb |
Number of PWM Channels: | - | 1 |

STM32F303VCT6
(In Stock: 5940)
STMicroelectronicsUnited States