STM32F318K8U7 alternative parts: STM32F030C8T6
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS STM32F318K8U7 32 Bit Microcontroller, ARM Cortex-M4, 72 MHz, 64 KB, 16 KB, 32 Pins, UFQFPN | MCU 32-bit STM32F ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 8 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-UFQFN Exposed Pad | 48-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 32 | 48 |
Data Converters: | A/D 8x12b; D/A 1x12b | A/D 12x12b |
Number of I/Os: | 9 | 39 |
ROM(word): | 65536 | - |
Operating Temperature: | -40°C~105°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F3 | STM32F0 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 48 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | GULL WING |
Supply Voltage: | 1.8V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 72MHz | 48MHz |
Base Part Number: | STM32F318 | STM32F03 |
Qualification Status: | Not Qualified | - |
Power Supplies: | 1.81.8/3.3V | - |
Supply Voltage-Min (Vsup): | 1.65V | - |
Interface: | I2C, IrDA, LIN, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 64kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 16K x 8 | 8K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.65V~3.6V | 2.4V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M0 |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 64KB 64K x 8 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART | I2C, SPI, UART/USART |
Supply Current-Max: | 52mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
PWM Channels: | YES | - |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M4F | CORTEX-M0 |
Length: | 4.85mm | 7.2mm |
Width: | 4.85mm | 7.2mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e3 |
Max Power Dissipation: | - | 364mW |
Data Bus Width: | - | 32b |
Number of Timers/Counters: | - | 7 |
Number of ADC Channels: | - | 12 |
Number of PWM Channels: | - | 6 |
Number of I2C Channels: | - | 2 |
Height: | - | 1.45mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

STM32F318K8U7
(In Stock: 23)
STMicroelectronicsUnited States