STM32F318K8U7 alternative parts: STM32F103ZET6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS STM32F318K8U7 32 Bit Microcontroller, ARM Cortex-M4, 72 MHz, 64 KB, 16 KB, 32 Pins, UFQFPN
IC MCU 32BIT 512KB FLASH 144LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
8 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-UFQFN Exposed Pad
144-LQFP
Surface Mount:
YES
YES
Number of Pins:
32
144
Data Converters:
A/D 8x12b; D/A 1x12b
A/D 21x12b; D/A 2x12b
Number of I/Os:
9
112
ROM(word):
65536
-
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F3
STM32F1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
144
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
GULL WING
Supply Voltage:
1.8V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
72MHz
Base Part Number:
STM32F318
STM32F103
Qualification Status:
Not Qualified
-
Power Supplies:
1.81.8/3.3V
-
Supply Voltage-Min (Vsup):
1.65V
2V
Interface:
I2C, IrDA, LIN, SPI, UART, USART
CAN, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
Memory Size:
64kB
512kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
1.65V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
512KB 512K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Supply Current-Max:
52mA
70mA
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
PWM Channels:
YES
-
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M4F
-
Length:
4.85mm
20mm
Width:
4.85mm
20.2mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e4
Termination:
-
SMD/SMT
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
-
666mW
Pin Count:
-
144
Number of Bits:
-
32
Data Bus Width:
-
32b
Number of Timers/Counters:
-
8
Density:
-
4 Mb
Number of ADC Channels:
-
21
Number of PWM Channels:
-
16
Number of I2C Channels:
-
2
Number of SPI Channels:
-
3
Height:
-
1.45mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
STM32F318K8U7

STM32F318K8U7

(In Stock: 23)

STMicroelectronics