STM32L476QGI6 alternative parts: STM32F030C8T6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - STM32L476QGI6 - MCU, 32BIT, CORTEX-M4, 80MHZ, UFBGA-132
MCU 32-bit STM32F ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
132-UFBGA
48-LQFP
Number of Pins:
132
48
Data Converters:
A/D 19x12b; D/A 2x12b
A/D 12x12b
Number of I/Os:
109
39
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32L4
STM32F0
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
132
48
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BALL
GULL WING
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
80MHz
48MHz
Base Part Number:
STM32L476
STM32F03
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
1.71V
-
Memory Size:
1MB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
128K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
2.4V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M0
Peripherals:
Brown-out Detect/Reset, DMA, LCD, PWM, WDT
DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
64KB 64K x 8
Connectivity:
CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
I2C, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Rate:
5 Mbps
-
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
11
7
Core Architecture:
ARM
ARM
Number of ADC Channels:
19
12
Height:
500μm
1.45mm
Length:
7.05mm
7.2mm
Width:
7.05mm
7.2mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
YES
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e3
Max Power Dissipation:
-
364mW
Interface:
-
I2C, SPI, UART, USART
CPU Family:
-
CORTEX-M0
Number of PWM Channels:
-
6
Number of I2C Channels:
-
2
Radiation Hardening:
-
No
STM32L476QGI6

STM32L476QGI6

(In Stock: 10000)

STMicroelectronics