STM32L476QGI6 alternative parts: STM32F103RET6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - STM32L476QGI6 - MCU, 32BIT, CORTEX-M4, 80MHZ, UFBGA-132
MCU 32-bit STM32F1 ARM Cortex M3 RISC 512KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
10 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
132-UFBGA
64-LQFP
Number of Pins:
132
64
Data Converters:
A/D 19x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
109
51
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32L4
STM32F1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
132
64
Terminal Position:
BOTTOM
QUAD
Terminal Form:
BALL
GULL WING
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
80MHz
72MHz
Base Part Number:
STM32L476
STM32F103
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
1.71V
2V
Memory Size:
1MB
512kB
Oscillator Type:
Internal
Internal
RAM Size:
128K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, LCD, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
512KB 512K x 8
Connectivity:
CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Rate:
5 Mbps
-
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
11
8
Core Architecture:
ARM
ARM
Number of ADC Channels:
19
16
Height:
500μm
1.45mm
Length:
7.05mm
10mm
Width:
7.05mm
10.2mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e4
Termination:
-
SMD/SMT
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
-
444mW
Pin Count:
-
64
Interface:
-
CAN, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
Number of Bits:
-
32
Supply Current-Max:
-
70mA
Density:
-
4 Mb
Number of I2C Channels:
-
2
Number of SPI Channels:
-
3
Radiation Hardening:
-
No
STM32L476QGI6

STM32L476QGI6

(In Stock: 10000)

STMicroelectronics