STM8AF6223PCAX alternative parts: MC9S08PT8AVTJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-Bit STM8A STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP T/R
MCU 8-Bit S08 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP Rail
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
18 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
20-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
20
-
Data Converters:
A/D 7x10b
A/D 12x12b
Number of I/Os:
16
18
ROM(word):
8192
-
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~125°C TA
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
Automotive, AEC-Q100, STM8A
S08
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
-
ECCN Code:
EAR99
3A991.A.2
Max Power Dissipation:
45mW
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Terminal Pitch:
0.635mm
-
Frequency:
16MHz
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
STM8AF
-
Qualification Status:
Not Qualified
-
Power Supplies:
3.3/5V
-
Interface:
I2C, LIN, SPI, UART, USART
-
Memory Size:
8kB
-
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
3V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
STM8A
-
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
8KB 8K x 8
Connectivity:
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Bit Size:
8
-
Data Bus Width:
8b
-
Number of Timers/Counters:
4
-
EEPROM Size:
640 x 8
256 x 8
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Published:
-
2013
JESD-609 Code:
-
e3
Terminal Finish:
-
Tin (Sn)
HTS Code:
-
8542.31.00.01
Speed:
-
20MHz
STM8AF6223PCAX

STM8AF6223PCAX

(In Stock: 5000)

STMicroelectronics