STM8L151K6U3 alternative parts: STM8L051F3P6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 32UFQFPN
IC MCU 8BIT 8KB FLASH 20TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-UFQFN Exposed Pad
20-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
32
20
Data Converters:
A/D 22x12b; D/A 1x12b
A/D 10x12b
Memory Types:
FLASH, ROM
-
Number of I/Os:
30
18
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tray
Tube
Series:
STM8L EnergyLite
STM8L EnergyLite
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
32
20
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
DUAL
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.65mm
Frequency:
16MHz
16MHz
Base Part Number:
STM8L
STM8L
Pin Count:
32
-
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
1.8/3.3V
-
Supply Voltage-Min (Vsup):
1.65V
-
Interface:
I2C, IrDA, SPI, UART, USART
I2C, IrDA, SPI, UART, USART
Memory Size:
32kB
8kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
STM8
STM8
Peripherals:
Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
8KB 8K x 8
Connectivity:
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Supply Current-Max:
80mA
4.75mA
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
4
3
EEPROM Size:
1K x 8
256 x 8
On Chip Program ROM Width:
8
-
CPU Family:
ST8
-
Length:
5mm
6.6mm
Height Seated (Max):
0.8mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Max Power Dissipation:
-
181mW
Terminal Form:
-
GULL WING
Number of ADC Channels:
-
10
Number of PWM Channels:
-
2
Number of I2C Channels:
-
1
Height:
-
1.05mm
Width:
-
4.5mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
STM8L151K6U3

STM8L151K6U3

(In Stock: 32)

STMicroelectronics