STM8L151K6U3 alternative parts: STM8S105K6T6C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 32UFQFPN
MCU 8-bit STM8S STM8 CISC 32KB Flash 3.3V/5V 32-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-UFQFN Exposed Pad
32-LQFP
Surface Mount:
YES
-
Number of Pins:
32
32
Data Converters:
A/D 22x12b; D/A 1x12b
A/D 7x10b
Memory Types:
FLASH, ROM
-
Number of I/Os:
30
25
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM8L EnergyLite
STM8S
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
QUAD
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
-
Frequency:
16MHz
16MHz
Base Part Number:
STM8L
STM8S105
Pin Count:
32
32
Supply Voltage-Max (Vsup):
3.6V
5.5V
Power Supplies:
1.8/3.3V
-
Supply Voltage-Min (Vsup):
1.65V
2.95V
Interface:
I2C, IrDA, SPI, UART, USART
I2C, IrDA, LIN, SPI, UART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2.95V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Core Processor:
STM8
STM8
Peripherals:
Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
I2C, IrDA, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Supply Current-Max:
80mA
-
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
DAC Channels:
YES
-
Number of Timers/Counters:
4
8
EEPROM Size:
1K x 8
1K x 8
On Chip Program ROM Width:
8
-
CPU Family:
ST8
-
Length:
5mm
7.2mm
Height Seated (Max):
0.8mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
JESD-609 Code:
-
e4
Termination:
-
SMD/SMT
Terminal Finish:
-
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Max Power Dissipation:
-
360mW
Terminal Form:
-
GULL WING
Density:
-
256 kb
Boundary Scan:
-
NO
Low Power Mode:
-
YES
Format:
-
FIXED-POINT
RAM (words):
-
2000
Number of ADC Channels:
-
7
Max Junction Temperature (Tj):
-
105°C
Number of External Interrupts:
-
23
Number of PWM Channels:
-
3
Number of I2C Channels:
-
1
Ambient Temperature Range High:
-
85°C
Height:
-
1.6mm
Width:
-
7.2mm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
STM8L151K6U3

STM8L151K6U3

(In Stock: 32)

STMicroelectronics