STM8S003F3P6 alternative parts: STM8AF5289TCX
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - STM8S003F3P6 - 8-Bit-MCU, Value Line, STM8 Family STM8S Series Microcontrollers, 16 MHz, 8 KB, 1 KB, 20 Pin(s) | IC MCU 8BIT 64KB FLASH 64LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 8 Weeks | 18 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 64-LQFP |
Number of Pins: | 20 | 64 |
Manufacturer Package Identifier: | YA_ME | - |
Data Converters: | A/D 5x10b | A/D 16x10b |
Number of I/Os: | 16 | 52 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | STM8S | Automotive, AEC-Q100, STM8A |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 20 | 64 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 238mW | - |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 5V |
Frequency: | 16MHz | 24MHz |
Base Part Number: | STM8S003 | STM8AF |
Pin Count: | 20 | 64 |
Interface: | I2C, IrDA, LIN, SPI, UART, USART | CAN, I2C, LIN, SPI, UART, USART |
Memory Size: | 8kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 6K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.95V~5.5V | 3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | STM8 | STM8A |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 8K x 8 | 64KB 64K x 8 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART | CANbus, I2C, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 7 | 5 |
EEPROM Size: | 128 x 8 | 2K x 8 |
Boundary Scan: | NO | - |
Low Power Mode: | YES | - |
Format: | FIXED-POINT | - |
Integrated Cache: | NO | - |
Number of ADC Channels: | 5 | - |
Number of External Interrupts: | 16 | - |
Number of I2C Channels: | 1 | - |
Height: | 1.05mm | - |
Length: | 6.6mm | 10mm |
Width: | 4.5mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
ROM(word): | - | 16384 |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage-Min (Vsup): | - | 3V |
Supply Current-Max: | - | 16.8mA |
DAC Channels: | - | NO |
On Chip Program ROM Width: | - | 32 |
Height Seated (Max): | - | 1.6mm |

STM8S003F3P6
(In Stock: 13)
STMicroelectronicsUnited States