STM8S003F3P6 alternative parts: STM8S207S8T6C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - STM8S003F3P6 - 8-Bit-MCU, Value Line, STM8 Family STM8S Series Microcontrollers, 16 MHz, 8 KB, 1 KB, 20 Pin(s) | 8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 44-LQFP |
Number of Pins: | 20 | 44 |
Manufacturer Package Identifier: | YA_ME | - |
Data Converters: | A/D 5x10b | A/D 9x10b |
Number of I/Os: | 16 | 34 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tray |
Series: | STM8S | STM8S |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 20 | 44 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Max Power Dissipation: | 238mW | 443mW |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 5V |
Frequency: | 16MHz | 24MHz |
Base Part Number: | STM8S003 | STM8S207 |
Pin Count: | 20 | 44 |
Interface: | I2C, IrDA, LIN, SPI, UART, USART | CAN, I2C, IrDA, LIN, SCI, SPI, UART, USART |
Memory Size: | 8kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 6K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.95V~5.5V | 2.95V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | STM8 | STM8 |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 8K x 8 | 64KB 64K x 8 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART | I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 7 | 8 |
EEPROM Size: | 128 x 8 | 1.5K x 8 |
Boundary Scan: | NO | NO |
Low Power Mode: | YES | YES |
Format: | FIXED-POINT | FIXED-POINT |
Integrated Cache: | NO | NO |
Number of ADC Channels: | 5 | 16 |
Number of External Interrupts: | 16 | 31 |
Number of I2C Channels: | 1 | 1 |
Height: | 1.05mm | 1.45mm |
Length: | 6.6mm | 10.2mm |
Width: | 4.5mm | 10.2mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Contact Plating: | - | Tin |
Memory Types: | - | EEPROM, FLASH |
ROM(word): | - | 65536 |
Termination: | - | SMD/SMT |
Supply Voltage-Max (Vsup): | - | 5.5V |
Density: | - | 512 kb |
Number of UART Channels: | - | 2 |
Number of PWM Channels: | - | 11 |

STM8S003F3P6
(In Stock: 13)
STMicroelectronicsUnited States