STM8S003F3P6TR alternative parts: STM8L151K6T6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-Bit STM8S STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP T/R | STM8L Series 32 kB Flash 2 kB RAM 16 MHz 8-Bit Microcontroller - LQFP-32 |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 32-LQFP |
Number of Pins: | 20 | 32 |
Data Converters: | A/D 5x10b | A/D 22x12b; D/A 1x12b |
Number of I/Os: | 16 | 30 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | STM8S | STM8L EnergyLite |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 20 | 32 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | TIN |
Max Power Dissipation: | 238mW | - |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3V |
Frequency: | 16MHz | 16MHz |
Base Part Number: | STM8S003 | STM8L |
Pin Count: | 20 | 32 |
Interface: | I2C, IrDA, LIN, SPI, UART | I2C, IrDA, SPI, UART, USART |
Memory Size: | 8kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 1K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.95V~5.5V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | STM8 | STM8 |
Peripherals: | Brown-out Detect/Reset, POR, PWM, WDT | Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 8K x 8 | 32KB 32K x 8 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART | I2C, IrDA, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | NO | YES |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 3 | 4 |
EEPROM Size: | 128 x 8 | 1K x 8 |
On Chip Program ROM Width: | 8 | - |
Boundary Scan: | NO | - |
Low Power Mode: | YES | - |
Format: | FIXED-POINT | - |
Integrated Cache: | NO | - |
Number of ADC Channels: | 5 | 22 |
Max Junction Temperature (Tj): | 150°C | - |
Number of External Interrupts: | 16 | - |
On Chip Data RAM Width: | 8 | - |
Ambient Temperature Range High: | 85°C | - |
Number of SPI Channels: | 1 | - |
Height: | 1.2mm | 1.45mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Memory Types: | - | FLASH, ROM |
Peak Reflow Temperature (Cel): | - | 235 |
Terminal Pitch: | - | 0.8mm |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Supply Current-Max: | - | 80mA |
CPU Family: | - | ST8 |
Number of PWM Channels: | - | 3 |
Number of I2C Channels: | - | 1 |
Length: | - | 7.2mm |
Width: | - | 7.2mm |
REACH SVHC: | - | No SVHC |

STM8S003F3P6TR
(In Stock: 91040)
STMicroelectronicsUnited States