STM8S003F3P6TR alternative parts: STM8S005K6T6CTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-Bit STM8S STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP T/R
MCU 8-bit STM8S STM8 CISC 32KB Flash 3.3V/5V 32-Pin LQFP T/R
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
32-LQFP
Number of Pins:
20
32
Data Converters:
A/D 5x10b
A/D 7x10b
Number of I/Os:
16
25
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
STM8S
STM8S
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
32
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Max Power Dissipation:
238mW
360mW
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Frequency:
16MHz
16MHz
Base Part Number:
STM8S003
STM8S005
Pin Count:
20
32
Interface:
I2C, IrDA, LIN, SPI, UART
I2C, SPI, UART
Memory Size:
8kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
2.95V~5.5V
2.95V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
STM8
STM8A
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
32KB 32K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
8
-
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
3
4
EEPROM Size:
128 x 8
128 x 8
On Chip Program ROM Width:
8
-
Boundary Scan:
NO
NO
Low Power Mode:
YES
YES
Format:
FIXED-POINT
FIXED-POINT
Integrated Cache:
NO
NO
Number of ADC Channels:
5
7
Max Junction Temperature (Tj):
150°C
105°C
Number of External Interrupts:
16
23
On Chip Data RAM Width:
8
-
Ambient Temperature Range High:
85°C
85°C
Number of SPI Channels:
1
-
Height:
1.2mm
1.6mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Terminal Pitch:
-
0.8mm
Nominal Supply Current:
-
60mA
Number of A/D Converters:
-
1
Number of PWM Channels:
-
5
Length:
-
7.2mm
Width:
-
7.2mm
STM8S003F3P6TR

STM8S003F3P6TR

(In Stock: 91040)

STMicroelectronics