STMM-112-02-G-D-SM-K alternative parts: TMM-112-03-L-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Shrouded Header HDR 24 POS 2mm Solder ST SMD Tube | SAMTEC TMM-112-03-L-D Board-To-Board Connector |
Factory Lead Time: | 3 Weeks | 3 Weeks |
Mounting Type: | Surface Mount | Through Hole |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Gold |
Contact Length-Mating: | 0.120 3.05mm | 0.157 4.00mm |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Bulk |
Series: | Flex Stack, STMM | TMM |
Published: | 2016 | 2011 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Header | Header |
Number of Positions: | 24 | 24 |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Fastening Type: | Push-Pull | Push-Pull |
Contact Type: | Male Pin | Male Pin |
Current Rating (Amps): | 3A | 3.2A per Contact |
Insulation Height: | 0.190 4.83mm | 0.059 1.50mm |
Style: | Board to Cable/Wire | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.079 2.00mm | 0.079 2.00mm |
Insulation Color: | Black | Black |
Row Spacing - Mating: | 0.079 (2.00mm) | 0.079 (2.00mm) |
Shrouding: | Shrouded - 4 Wall | Unshrouded |
Features: | Keying Slot, Pick and Place | - |
Contact Finish Thickness - Mating: | 20.0μin 0.51μm | 10.0μin 0.25μm |
Contact Finish Thickness - Post: | 3.00μin 0.076μm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Through Hole |
Housing Material: | - | Polymer |
Moisture Sensitivity Level (MSL): | - | 1 (Unlimited) |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.69.40.40 |
MIL Conformance: | - | NO |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Orientation: | - | Straight |
Depth: | - | 3.94mm |
Voltage - Rated AC: | - | 250V |
Contact Length - Post: | - | 0.106 2.69mm |
Contact Finish - Post: | - | Tin |
UL Flammability Code: | - | 94V-0 |
Overall Contact Length: | - | 0.323 8.20mm |
Max Voltage Rating (AC): | - | 500V |
Max Current Rating: | - | 3.9A |
Height: | - | 27.2mm |
Length: | - | 52.45mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

STMM-112-02-G-D-SM-K
(In Stock: 49)
Samtec Inc.Qty
Unit Price
Ext Price
1
$5.982679
$5.98
10
$5.644037
$56.44
100
$5.324563
$532.46
500
$5.023173
$2,511.59
1000
$4.738842
$4,738.84
Minimum: 1 Multiples: 1
Unit Price: $5.982679
Ext Price: $5.98
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity