STP16CPC26XTR alternative parts: STP16CP05XTTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LED DRVR LIN DIM 90MA 24TSSOP
IC LED DRIVER LIN 100MA 24TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
16 Weeks
16 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width) Exposed Pad
24-TSSOP (0.173, 4.40mm Width) Exposed Pad
Number of Pins:
24
24
SwitchingFrequency:
30MHz
30MHz
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Type:
Linear
Linear
Applications:
Lighting
-
HTS Code:
8542.39.00.01
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
STP16C
STP16C
Number of Outputs:
16
16
Power Supplies:
5V
3.3/5V
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
3V
3V
Output Current:
90mA
100mA
Max Supply Current:
15.3mA
11.7mA
Voltage - Output:
20V
20V
Topology:
Shift Register
Shift Register
Output Current per Channel:
90mA
100mA
Internal Switch(s):
Yes
Yes
Dimming:
Analog
-
Number of Segments:
16
16
Max Junction Temperature (Tj):
170°C
-
Voltage - Supply (Min):
3V
-
Multiplexed Display Capability:
NO
NO
Display Mode:
SEGMENT
SEGMENT
Ambient Temperature Range High:
125°C
-
Data Input Mode:
SERIAL
-
Height:
1.2mm
1mm
Length:
7.8mm
7.8mm
Width:
4.4mm
4.4mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-609 Code:
-
e4
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Current Rating:
-
100mA
Time@Peak Reflow Temperature-Max (s):
-
30
Pin Count:
-
24
Min Input Voltage:
-
3V
Max Input Voltage:
-
5.5V
High Level Output Current:
-
1mA
Low Level Output Current:
-
-1mA
Number of LEDs:
-
1
REACH SVHC:
-
No SVHC
STP16CPC26XTR

STP16CPC26XTR

(In Stock: 15000)

STMicroelectronics