STP16CPC26XTR alternative parts: STP16CPC26MTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LED DRVR LIN DIM 90MA 24TSSOP | IC LED DRIVER LIN DIM 90MA 24SO |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 16 Weeks | 25 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 24 | 24 |
SwitchingFrequency: | 30MHz | 30MHz |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 24 | 24 |
ECCN Code: | EAR99 | EAR99 |
Type: | Linear | Linear |
Applications: | Lighting | Lighting |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.65mm | 1.27mm |
Base Part Number: | STP16C | STP16C |
Number of Outputs: | 16 | 16 |
Power Supplies: | 5V | 5V |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 3V | 3V |
Output Current: | 90mA | 90mA |
Max Supply Current: | 15.3mA | 15.3mA |
Voltage - Output: | 20V | 20V |
Topology: | Shift Register | Shift Register |
Output Current per Channel: | 90mA | 90mA |
Internal Switch(s): | Yes | Yes |
Dimming: | Analog | Analog |
Number of Segments: | 16 | 16 |
Max Junction Temperature (Tj): | 170°C | - |
Voltage - Supply (Min): | 3V | - |
Multiplexed Display Capability: | NO | NO |
Display Mode: | SEGMENT | SEGMENT |
Ambient Temperature Range High: | 125°C | - |
Data Input Mode: | SERIAL | - |
Height: | 1.2mm | - |
Length: | 7.8mm | 15.4mm |
Width: | 4.4mm | 7.5mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Min Input Voltage: | - | 3V |
Max Input Voltage: | - | 5.5V |
Height Seated (Max): | - | 2.65mm |
REACH SVHC: | - | No SVHC |

STP16CPC26XTR
(In Stock: 15000)
STMicroelectronicsUnited States