SWI6-5.9-N-P6R alternative parts: WSU060-3000, PSC15A-060

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AC/DC WALL MNT ADAPTER 5.9V 7.1W
Wall Mount AC Adapters SwitchMode/Wall Plug 6Vout
AC/DC WALL MNT ADAPTER 5.9V 15W
Factory Lead Time:
20 Weeks
13 Weeks
26 Weeks
Weight:
0.172lb 78.02g
-
0.32lb 145.15g
Operating Temperature:
0°C~40°C
0°C~40°C
0°C~40°C
Series:
SWI6-N (6W)
WSU
PSC15A (15W)
Size / Dimension:
2.20Lx1.10W x 1.65 H 56.0mmx28.0mmx42.0mm
2.80Lx1.69W x 1.18 H 71.0mmx43.0mmx30.0mm
2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Not Applicable
Connector Type:
Plug
Plug
Plug
Applications:
ITE (Commercial)
ITE (Commercial)
ITE (Commercial)
Power (Watts):
7.1W
18W
15W
Max Power Dissipation:
6W
18W
15W
Approval Agency:
cULus, PSE
cETLus
cULus
Efficiency:
Level VI
Level VI
Level VI
Max Output Current:
1.2A
3A
2.5A
Polarity:
Positive
Positive
Positive
Polarization:
Positive Center
Positive Center
Positive Center
Input Type:
Fixed Blade
Fixed Blade
Fixed Blade
Voltage - Output:
5.9V
5.9V
5.9V
Form:
Wall Mount (Class II)
Wall Mount (Class II)
Wall Mount (Class II)
Region Utilized:
North America
North America
North America
Cord Length:
59 1.50m
60 1.52m
59 1.50m
Input Connector:
NEMA 1-15P
NEMA 1-15P
NEMA 1-15P
Output Connector:
Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm
Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm
Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm
No Load Power Consumption:
100mW Max
100mW Max
100mW Max
Height:
41.91mm
30.988mm
31.242mm
RoHS Status:
RoHS Compliant
ROHS3 Compliant
RoHS Compliant
Package / Case:
-
100
-
Mount:
-
Wall
-
Voltage-Output 1:
-
6V
-
Published:
-
2011
2012
Max Operating Temperature:
-
40°C
40°C
Min Operating Temperature:
-
0°C
0°C
Power Rating:
-
18W
-
Number of Outputs:
-
1
-
Output Current:
-
3A
-
Output Power:
-
18W
-
Min Input Voltage:
-
100V
-
Max Input Voltage:
-
240V
-
Current - Output 1:
-
3A
-
Max Output Power:
-
18W
-
Nominal Output Voltage:
-
6V
-
Min Input Voltage (AC):
-
100V
-
Max Input Voltage (AC):
-
240V
-
Features:
-
OVP, SCP
-
Width:
-
48.006mm
50.038mm
Length:
-
76.962mm
71.374mm
REACH SVHC:
-
Unknown
-
Lead Free:
-
Lead Free
-
SWI6-5.9-N-P6R

SWI6-5.9-N-P6R

(In Stock: 25)

CUI Inc.

Qty

Unit Price

Ext Price

  • 1

    $11.475892

    $11.48

  • 10

    $10.826313

    $108.26

  • 100

    $10.213503

    $1,021.35

  • 500

    $9.635380

    $4,817.69

  • 1000

    $9.089981

    $9,089.98

Minimum: 1 Multiples: 1

Unit Price: $11.475892

Ext Price: $11.48

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity