T491C335M035AT alternative parts: T491B106K020AT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP TANT 3.3UF 35V 20% 2312 | Cap Tant Solid 10uF 20V B CASE 10% (3.5 X 2.8 X 1.9mm) SMD 3528-21 2 Ohm 125C T/R |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | PCB, Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 2312 (6032 Metric) | 1411 (3528 Metric) |
Terminal Shape: | J BEND | - |
Number of Pins: | 2 | 2 |
Dielectric Material: | TANTALUM (DRY/SOLID) | Tantalum |
Lifetime @ Temp.: | 2000 Hrs @ 125°C | 2000 Hrs @ 125°C |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | T491 | T491 |
Published: | 2011 | 2005 |
Size / Dimension: | 0.236Lx0.126W 6.00mmx3.20mm | 0.138Lx0.110W 3.50mmx2.80mm |
Tolerance: | ±20% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | Molded | Molded |
Resistance: | 2.5Ohm | - |
Capacitance: | 3.3μF | 10μF |
Voltage - Rated DC: | 35V | 20V |
Depth: | 3.2mm | 2.8mm |
Case Code (Metric): | 6032 | 3528 |
Case Code (Imperial): | 2413 | 1411 |
ESR (Equivalent Series Resistance): | 2.5Ohm | 2.1Ohm |
Polarity: | Polar | Polar |
Leakage Current: | 1.2μA | 2μA |
Ripple Current: | 94mA | 201mA |
Life (Hours): | 2000 hours | 2000 hours |
Tan Delta: | 0.06 | 0.06 |
Dissipation Factor: | 6 % | 6 % |
Manufacturer Size Code: | C | B |
Features: | General Purpose | General Purpose |
Height: | 2.8mm | 1.9mm |
Height Seated (Max): | 0.110 2.80mm | 0.083 2.10mm |
Length: | 6mm | 3.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 65.005457mg |
Additional Feature: | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ |
Failure Rate: | - | 0.001 % |
Voltage: | - | 20V |

T491C335M035AT
(In Stock: 500)
KEMETQty
Unit Price
Ext Price
1
$0.472797
$0.47
10
$0.446035
$4.46
100
$0.420788
$42.08
500
$0.396969
$198.48
1000
$0.374500
$374.50
Minimum: 1 Multiples: 1
Unit Price: $0.472797
Ext Price: $0.47
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools